onsemi 300MHz 5.5V Analog Switch and Multiplexer IC FSA1257AL8X

Description
2:1 SPST Analog Switch, 300MHz, 1.15R, 2.7-5.5V, SMT Product overview: FSA1257AL8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1257AL8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2:1 SPST Analog Switch, 300MHz, 1.15R, 2.7-5.5V, SMT Product overview: FSA1257AL8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1257AL8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-FSA1257AL8X
300MHz 5.5V Analog Switch and Multiplexer IC 747-FSA1257AL8X
2:1 SPST Analog Switch, 300MHz, 1.15R, 2.7-5.5V, SMT Product overview: FSA1257AL8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1257AL8X can be used for catalog matching and distributor lookup.

2:1 SPST Analog Switch, 300MHz, 1.15R, 2.7-5.5V, SMT Product overview: FSA1257AL8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1257AL8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA1257AL8XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA1257AL8XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA1257AL8XTR-ND
2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™

2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1257AL8X - 016480-FSA1257AL8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1257AL8X
016480-FSA1257AL8X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1257AL8X 016480-FSA1257AL8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016480-FSA1257AL8X Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 20pC Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: 8-MicroPak Single Supply Voltage (V+): 2.7 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 15ns Channel Capacitance(CS off, CD off): 11.5pF Max Leakage Current (IS off): 2nA (Typ) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016480-FSA1257AL8X
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Crosstalk: -100dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.15 Ohm
Case / Package: 8-MicroPak
Single Supply Voltage (V+): 2.7 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 15ns
Channel Capacitance(CS off, CD off): 11.5pF
Max Leakage Current (IS off): 2nA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA1257AL8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA1257AL8X
Analog Switches, Multiplexers, Demultiplexers FSA1257AL8X
2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™

2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1257AL8X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA1257AL8X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA1257AL8X
IC SWITCH DUAL SPST 8MICROPAK

IC SWITCH DUAL SPST 8MICROPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-FSA1257AL8X FSA1257AL8XTR-ND 016480-FSA1257AL8X FSA1257AL8X FSA1257AL8X
Product Name 300MHz 5.5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1257AL8X Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Min Operating Current 1.00E-4 mA
Power Dissipation 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257D-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers