onsemi Integrated Circuits(ICs) FSA1211UDMX

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 122378-FSA1211UDMX Category: Integrated Circuits(ICs) Family: Interface - Analog Switches - Special Purpose Packaging: Reel Operating Temperature Range: * Features: * Package: 28-UMLP Manufacturer Device Package: 28-UMLP Applications: * Switch Circuit: * On-State Resistance (Max): * -3db Bandwidth: * Voltage - Supply, Single (V+): * Voltage - Supply, Dual (V±): * Number of Channels: * Multiplexer/Demultip lexer Circuit: * Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 122378-FSA1211UDMX Category: Integrated Circuits(ICs) Family: Interface - Analog Switches - Special Purpose Packaging: Reel Operating Temperature Range: * Features: * Package: 28-UMLP Manufacturer Device Package: 28-UMLP Applications: * Switch Circuit: * On-State Resistance (Max): * -3db Bandwidth: * Voltage - Supply, Single (V+): * Voltage - Supply, Dual (V±): * Number of Channels: * Multiplexer/Demultip lexer Circuit: * Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 122378-FSA1211UDMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
122378-FSA1211UDMX
Integrated Circuits(ICs) 122378-FSA1211UDMX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 122378-FSA1211UDMX Category: Integrated Circuits(ICs) Family: Interface - Analog Switches - Special Purpose Packaging: Reel Operating Temperature Range: * Features: * Package: 28-UMLP Manufacturer Device Package: 28-UMLP Applications: * Switch Circuit: * On-State Resistance (Max): * -3db Bandwidth: * Voltage - Supply, Single (V+): * Voltage - Supply, Dual (V±): * Number of Channels: * Multiplexer/Demultip lexer Circuit: * Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 122378-FSA1211UDMX
Category: Integrated Circuits(ICs)
Family: Interface - Analog Switches - Special Purpose
Packaging: Reel
Operating Temperature Range: *
Features: *
Package: 28-UMLP
Manufacturer Device Package: 28-UMLP
Applications: *
Switch Circuit: *
On-State Resistance (Max): *
-3db Bandwidth: *
Voltage - Supply, Single (V+): *
Voltage - Supply, Dual (V±): *
Number of Channels: *
Multiplexer/Demultiplexer Circuit: *
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Analog Switch and Multiplexer IC - 780-FSA1211UDMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog Switch and Multiplexer IC
780-FSA1211UDMX
Analog Switch and Multiplexer IC 780-FSA1211UDMX
SPST Product overview: FSA1211UDMX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA1211UDMX can be used for catalog matching and distributor lookup.

SPST Product overview: FSA1211UDMX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA1211UDMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - FSA1211UDMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA1211UDMX
Analog Switches - Special Purpose FSA1211UDMX
Isolation Switch IC 12 Channel 28-UMLP (3.5x4)

Isolation Switch IC 12 Channel 28-UMLP (3.5x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA1211UDMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA1211UDMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA1211UDMX
SPST

SPST

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches
Product Number 122378-FSA1211UDMX 780-FSA1211UDMX FSA1211UDMX FSA1211UDMX
Product Name Integrated Circuits(ICs) Analog Switch and Multiplexer IC Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Applications *
Features Single-Supply
Standards and Certifications RoHS RoHS
Bandwidth 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DBQRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHC157BQ-Q100XTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJ - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details