onsemi 300MHz 5.5V Analog Switch and Multiplexer IC FSA1157P6X

Description
SPST Analog Switch, 300MHz, 2.1R, 1.65-5.5V, SC Package Product overview: FSA1157P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1157P6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPST Analog Switch, 300MHz, 2.1R, 1.65-5.5V, SC Package Product overview: FSA1157P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1157P6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-FSA1157P6X
300MHz 5.5V Analog Switch and Multiplexer IC 747-FSA1157P6X
SPST Analog Switch, 300MHz, 2.1R, 1.65-5.5V, SC Package Product overview: FSA1157P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1157P6X can be used for catalog matching and distributor lookup.

SPST Analog Switch, 300MHz, 2.1R, 1.65-5.5V, SC Package Product overview: FSA1157P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1157P6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA1157P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA1157P6XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA1157P6XTR-ND
1 Circuit IC Switch 1:1 900mOhm SC-88 (SC-70-6)

1 Circuit IC Switch 1:1 900mOhm SC-88 (SC-70-6)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6X - 117716-FSA1157P6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6X
117716-FSA1157P6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6X 117716-FSA1157P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117716-FSA1157P6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 20pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 20ns, 30ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117716-FSA1157P6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 20ns, 30ns
Channel Capacitance(CS off, CD off): 20pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA1157P6X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA1157P6X
IC SWITCH SPST SC70-6

IC SWITCH SPST SC70-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA1157P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA1157P6X
Analog Switches, Multiplexers, Demultiplexers FSA1157P6X
1 Circuit IC Switch 1:1 900mOhm SC-88 (SC-70-6)

1 Circuit IC Switch 1:1 900mOhm SC-88 (SC-70-6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-FSA1157P6X FSA1157P6XTR-ND 117716-FSA1157P6X FSA1157P6X FSA1157P6X
Product Name 300MHz 5.5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6X Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Min Operating Current 1.00E-4 mA
Power Dissipation 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

2.5V 3.3V 5V Analog Switch and Multiplexer IC - 743-74CB3T16211DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0700 mA
View Details
2 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053BQ-Q100,1 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
4 suppliers