1 Circuit IC Switch 2Ohm 12-WLCSP (1.41x1.575)
1 Circuit IC Switch 2Ohm 12-WLCSP (1.41x1.575)
1 Circuit IC Switch 2Ohm 12-WLCSP (1.41x1.575)
IC SWITCH DP3T SINGLE 12WLCSP
1 Circuit IC Switch 3:1 2Ohm 12-WLCSP (1.41x1.575)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSA1153UCXOSCT-ND | FSA1153UCX | FSA1153UCX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3x1; DP3T | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | ||
| Ron | 2 ohms | 0.2000 ohms | 2 ohms |
| Bandwidth | 500 MHz | 500 MHz | 500 MHz |
| tON | 80000 ns |