Diode Standard 800V 8A Surface Mount TO-277-3
Diode Standard 800V 8A Surface Mount TO-277-3
Diode Standard 800V 8A Surface Mount TO-277-3
Rectifiers 8A 800V GPP Product overview: FS8K from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 800V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FS8K can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 803373-FS8K
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 3.37μs
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277-3
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A
Current - Reverse Leakage at Vr: 5μA at 800V
Capacitance at Vr, F: 118pF at 0V, 1MHz
DIODE GEN PURP 800V 8A TO277-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | FS8KDKR-ND | 2085-FS8K | 803373-FS8K | FS8K | FS8K |
| Product Name | Single Diodes | 8A 800V Diode and Rectifier | Diodes, Rectifiers - Single - FS8K | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | Reel | TO-277-3 | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts |