onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880YDTU FS7M0880YDTU

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 265013-FS7M0880YDTU Family Name: FS7M0880 Alternative Parts (Cross-Reference): FS7M0880YD; FS7M0880; FS7M0880TU; Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 265013-FS7M0880YDTU Family Name: FS7M0880 Alternative Parts (Cross-Reference): FS7M0880YD; FS7M0880; FS7M0880TU; Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880YDTU - 265013-FS7M0880YDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880YDTU
265013-FS7M0880YDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880YDTU 265013-FS7M0880YDTU
Manufacturer: Fairchild Semiconductor Win Source Part Number: 265013-FS7M0880YDTU Family Name: FS7M0880 Alternative Parts (Cross-Reference): FS7M0880YD; FS7M0880; FS7M0880TU; Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 265013-FS7M0880YDTU
Family Name: FS7M0880
Alternative Parts (Cross-Reference): FS7M0880YD; FS7M0880; FS7M0880TU;
Introduction Date: January 00, 1900
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - AC DC Converters, Offline Switchers - FS7M0880YDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS7M0880YDTU
PMIC - AC DC Converters, Offline Switchers FS7M0880YDTU
IC OFFLINE SW MULT TOP TO3P-5L

IC OFFLINE SW MULT TOP TO3P-5L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FS7M0880YDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS7M0880YDTU
AC DC Converters, Offline Switches FS7M0880YDTU
Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)

Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FS7M0880YDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS7M0880YDTU
AC DC Converters, Offline Switches FS7M0880YDTU
Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)

Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 265013-FS7M0880YDTU FS7M0880YDTU FS7M0880YDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880YDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-3; Other; TO-3P-5 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - ICE3A1065LJHKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 26 volts
Output Power 32 watts
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320706-BM2SC121FP2-LBZE2 - Win Source Electronics
Specs
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 105 C (-40 to 221 F)
Configuration / Function Flyback
View Details
3 suppliers