onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880TU FS7M0880TU

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 265012-FS7M0880TU Family Name: FS7M0880 Alternative Parts (Cross-Reference): FS7M0880TU_NL; FS7M0880; FS7M0880YDTU; Introduction Date: November 08, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 265012-FS7M0880TU Family Name: FS7M0880 Alternative Parts (Cross-Reference): FS7M0880TU_NL; FS7M0880; FS7M0880YDTU; Introduction Date: November 08, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880TU - 265012-FS7M0880TU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880TU
265012-FS7M0880TU
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880TU 265012-FS7M0880TU
Manufacturer: Fairchild Semiconductor Win Source Part Number: 265012-FS7M0880TU Family Name: FS7M0880 Alternative Parts (Cross-Reference): FS7M0880TU_NL; FS7M0880; FS7M0880YDTU; Introduction Date: November 08, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 265012-FS7M0880TU
Family Name: FS7M0880
Alternative Parts (Cross-Reference): FS7M0880TU_NL; FS7M0880; FS7M0880YDTU;
Introduction Date: November 08, 2002
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - AC DC Converters, Offline Switchers - FS7M0880TU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS7M0880TU
PMIC - AC DC Converters, Offline Switchers FS7M0880TU
IC OFFLINE SW MULT TOP TO3P-5L

IC OFFLINE SW MULT TOP TO3P-5L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FS7M0880TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS7M0880TU
AC DC Converters, Offline Switches FS7M0880TU
Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L

Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 265012-FS7M0880TU FS7M0880TU FS7M0880TU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0880TU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-3; Other; TO-3P-5
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers