IC SWIT PWM CM OVP UVLO HV TO3P
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 598-FS7M0680YDTU |
| Product Name | IC SWIT PWM CM OVP UVLO HV TO3P |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 30 volts |
| Switching Frequency | 66 kHz |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |