onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680YDTU FS7M0680YDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919358-FS7M0680YDTU Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming) Package: Tube Package: TO-3P-5 Formed Leads Mounting: Through Hole Supply Voltage: 9V ~ 30V Part Status: Obsolete Family Name: FS7M06 Categories: Integrated Circuits (ICs) Case / Package: TO-3P-5L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919358-FS7M0680YDTU Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming) Package: Tube Package: TO-3P-5 Formed Leads Mounting: Through Hole Supply Voltage: 9V ~ 30V Part Status: Obsolete Family Name: FS7M06 Categories: Integrated Circuits (ICs) Case / Package: TO-3P-5L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680YDTU - 919358-FS7M0680YDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680YDTU
919358-FS7M0680YDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680YDTU 919358-FS7M0680YDTU
Manufacturer: ON Semiconductor Win Source Part Number: 919358-FS7M0680YDTU Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming) Package: Tube Package: TO-3P-5 Formed Leads Mounting: Through Hole Supply Voltage: 9V ~ 30V Part Status: Obsolete Family Name: FS7M06 Categories: Integrated Circuits (ICs) Case / Package: TO-3P-5L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919358-FS7M0680YDTU
Series: FPS™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)
Package: Tube
Package: TO-3P-5 Formed Leads
Mounting: Through Hole
Supply Voltage: 9V ~ 30V
Part Status: Obsolete
Family Name: FS7M06
Categories: Integrated Circuits (ICs)
Case / Package: TO-3P-5L (Forming)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - FS7M0680YDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS7M0680YDTU
AC DC Converters, Offline Switches FS7M0680YDTU
Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)

Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)

Buy Now
AC DC Converters, Offline Switches - FS7M0680YDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS7M0680YDTU
AC DC Converters, Offline Switches FS7M0680YDTU
Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)

Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FS7M0680YDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FS7M0680YDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FS7M0680YDTU
IC OFFLINE SW MULT TOP TO3P-5L

IC OFFLINE SW MULT TOP TO3P-5L

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - FS7M0680YDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS7M0680YDTU
PMIC - AC DC Converters, Offline Switchers FS7M0680YDTU
IC OFFLINE SW MULT TOP TO3P-5L

IC OFFLINE SW MULT TOP TO3P-5L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 919358-FS7M0680YDTU FS7M0680YDTU FS7M0680YDTU FS7M0680YDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680YDTU AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers
Package Type TO-3; Other; TO-3P-5L (Forming) TO-3; Other; TO-3P-5 Formed Leads TO-3
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3A1065 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 32 watts
View Details
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers