The FS7M0680YDTU is a Fairchild Power Switch (FPS) integrated into a TO-3P-5L package for off-line switch-mode power supplies, combining a high-voltage SenseFET and current-mode PWM controller to reduce component count and cost in flyback or forward converters. It operates at a fixed frequency of 67kHz, features pulse-by-pulse current limiting, overcurrent, overload, overvoltage, and thermal shutdown protection, and includes an internal 800V drain-source rated SenseFET with a continuous drain current rating of 6.0A at 25°C. The device supports under-voltage lockout with hysteresis, soft start, and is rated for an operating ambient temperature range of -25°C to +85°C.
Switching Regulator Product overview: FS7M0680YDTU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FS7M0680YDTU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-FS7M0680YDTU |
| Product Name | Voltage Regulator IC |
| Output Voltage | 800 volts |