onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680TU FS7M0680TU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175824-FS7M0680TU Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-3P-5 Mounting: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 50% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 9 V ~ 30 V Part Status: Obsolete(EOL) Family Name: FS7M0680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3P-5L Alternative Parts (Cross-Reference): FS7M0680YDTU; FS7M0680TU_NL; Introduction Date: November 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175824-FS7M0680TU Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-3P-5 Mounting: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 50% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 9 V ~ 30 V Part Status: Obsolete(EOL) Family Name: FS7M0680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3P-5L Alternative Parts (Cross-Reference): FS7M0680YDTU; FS7M0680TU_NL; Introduction Date: November 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680TU - 1175824-FS7M0680TU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680TU
1175824-FS7M0680TU
PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680TU 1175824-FS7M0680TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175824-FS7M0680TU Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-3P-5 Mounting: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 50% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 9 V ~ 30 V Part Status: Obsolete(EOL) Family Name: FS7M0680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3P-5L Alternative Parts (Cross-Reference): FS7M0680YDTU; FS7M0680TU_NL; Introduction Date: November 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175824-FS7M0680TU
Series: FPS
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-3P-5
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 50%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 9 V ~ 30 V
Part Status: Obsolete(EOL)
Family Name: FS7M0680
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-3P-5L
Alternative Parts (Cross-Reference): FS7M0680YDTU; FS7M0680TU_NL;
Introduction Date: November 16, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FS7M0680TU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS7M0680TU
PMIC - AC DC Converters, Offline Switchers FS7M0680TU
IC OFFLINE SW MULT TOP TO3P-5L

IC OFFLINE SW MULT TOP TO3P-5L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FS7M0680TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS7M0680TU
AC DC Converters, Offline Switches FS7M0680TU
Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L

Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175824-FS7M0680TU FS7M0680TU FS7M0680TU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FS7M0680TU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-3; Other; TO-3P-5 TO-3; Other; TO-3P-5
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064003-ICE3AR2280JGXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Output Power 41 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details