Win Source Part Number: 1230133-FS7145-01-XT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: PLL Clock Generator
Package: Tube
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS, PECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-FS7145-01-XTD-O
Base Product Number: FS7145
Product Status: Obsolete
I2C Programmable 1-PLL Clock, SOIC 16, 48-TUBE Product overview: FS7145-01-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS7145-01-XTD can be used for catalog matching and distributor lookup.
"PLL Clock Generator IC 400MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC, PLL CLOCK GENERATOR, 35MHZ, SOIC-16; Clock IC Type:Clock Generator; Frequency:35MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: No
PLL Clock Generator IC 400MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PLL CLOCK GENERATOR 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1230133-FS7145-01-XTD | 728-FS7145-01-XTD | 766-1030-ND | 03P0846 | FS7145-01-XTD | FS7145-01-XTD |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Ic, Pll Clock Generator, 35Mhz, Soic-16; Clock Ic Type Onsemi | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; CMOS, PECL | CMOS; PECL | CMOS; ECL; PECL; CMOS, PECL | CMOS; ECL; PECL; CMOS, PECL | ||
| Package Type | Surface Mount; 16-SOIC (0.154", 3.90mm Width) | Rail/Tube | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |