Processor Specific Clock Generator, 300MHz, CMOS, PDSO16
"PLL Clock Generator IC 400MHz 1 16-SSOP (0.209"", 5.30mm Width)"
I2C Clock Generator, 1-PLL, 150MHz, SSOP Product overview: FS7140-02G-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 150MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS7140-02G-XTD can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 001291-FS7140-02G-XT
Packaging: Tube/Rail
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
PLL Clock Generator IC 400MHz 1 16-SSOP (0.209", 5.30mm Width)
PLL CLOCK GENERATOR, 35MHZ, SOIC-16; Clock IC Type:PLL Clock Generator; Frequency:300MHz; No. of Outputs:1Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC PLL CLOCK GENERATOR 16SSOP
IC CLOCK GEN PLL PROGR 16-SSOP
IC CLOCK GEN PLL PROGR 16-SSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | FS7140-02G-XTD | 766-1029-ND | 728-FS7140-02G-XTD | 001291-FS7140-02G-XTD | FS7140-02G-XTD | 03P0845 | FS7140-02G-XTD | FS7140-02G-XTD | FS7140-02G-XTD |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 150MHz SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS7140-02G-XTD | Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Generator, 35Mhz, Soic-16; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | PLL Clock Generator; Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS; PECL | CMOS; ECL; PECL; CMOS, PECL | CMOS; ECL; PECL; CMOS, PECL | CMOS; ECL; PECL; CMOS, PECL | CMOS, PECL | |||
| Package Type | SOP; SSOP | Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)" | Rail/Tube | Surface Mount; 16-SSOP | Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width) | SSOP | SSOP | Surface Mount; SSOP; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | RoHS |