onsemi Clock Generators, PLLs, Frequency Synthesizers FS7140-01G-XTD

Description
"PLL Clock Generator IC 400MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"PLL Clock Generator IC 400MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 766-1028-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
766-1028-ND
Clock Generators, PLLs, Frequency Synthesizers 766-1028-ND
"PLL Clock Generator IC 400MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"PLL Clock Generator IC 400MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
989136-FS7140-01G-XTD
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 989136-FS7140-01G-XTD
Win Source Part Number: 989136-FS7140-01G-XT D Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: PLL Clock Generator Package: Tube Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: Crystal Output: CMOS, PECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSFS7140-01G-XTD ,2156-FS7140-01G-XTD -OS,766-1028 Base Product Number: FS7140

Win Source Part Number: 989136-FS7140-01G-XTD
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: PLL Clock Generator
Package: Tube
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS, PECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSFS7140-01G-XTD,2156-FS7140-01G-XTD-OS,766-1028
Base Product Number: FS7140

Buy Now Datasheet
Singapore, Singapore
35MHz 3.3V SOIC Clock and Timing IC
728-FS7140-01G-XTD
35MHz 3.3V SOIC Clock and Timing IC 728-FS7140-01G-XTD
I2C Clock Generator, 35MHz, 2-Out, SOIC, 3.3V Product overview: FS7140-01G-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 35MHz, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS7140-01G-XTD can be used for catalog matching and distributor lookup.

I2C Clock Generator, 35MHz, 2-Out, SOIC, 3.3V Product overview: FS7140-01G-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 35MHz, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS7140-01G-XTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - FS7140-01G-XTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
FS7140-01G-XTD
Clock Generators, PLLs, Frequency Synthesizers FS7140-01G-XTD
PLL Clock Generator IC 400MHz 1 16-SOIC (0.154", 3.90mm Width)

PLL Clock Generator IC 400MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - FS7140-01G-XTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
FS7140-01G-XTD
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers FS7140-01G-XTD
IC PLL CLOCK GENERATOR 16SOIC

IC PLL CLOCK GENERATOR 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS7140-01G-XTD - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
FS7140-01G-XTD
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers FS7140-01G-XTD
IC CLOCK GEN PLL PROGR 16-SOIC

IC CLOCK GEN PLL PROGR 16-SOIC

Supplier's Site Datasheet
Pll, Clock Generation, 0 To 70Deg C Rohs Compliant Onsemi - 54AH8809 - Newark, An Avnet Company
Chicago, IL, United States
Pll, Clock Generation, 0 To 70Deg C Rohs Compliant Onsemi
54AH8809
Pll, Clock Generation, 0 To 70Deg C Rohs Compliant Onsemi 54AH8809
PLL, CLOCK GENERATION, 0 TO 70DEG C ROHS COMPLIANT: YES

PLL, CLOCK GENERATION, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 766-1028-ND 989136-FS7140-01G-XTD 728-FS7140-01G-XTD FS7140-01G-XTD FS7140-01G-XTD FS7140-01G-XTD 54AH8809
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 35MHz 3.3V SOIC Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Pll, Clock Generation, 0 To 70Deg C Rohs Compliant Onsemi
Device Type Clock Generator Clock Generator Clock Generator PLL Clock Generator; Clock Generator Clock Generator Real Time Clock
Bus Interface CMOS; PECL CMOS; ECL; PECL; CMOS, PECL CMOS; ECL; PECL; CMOS, PECL CMOS; ECL; PECL; CMOS, PECL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC (0.154", 3.90mm Width) Rail/Tube Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data