onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RTYDTU FS6X1220RTYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764625-FS6X1220RTYDT U Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-5 Full Pack (Formed Leads) Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 9 V ~ 35 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220F-5L (Forming) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764625-FS6X1220RTYDT U Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-5 Full Pack (Formed Leads) Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 9 V ~ 35 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220F-5L (Forming) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RTYDTU - 764625-FS6X1220RTYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RTYDTU
764625-FS6X1220RTYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RTYDTU 764625-FS6X1220RTYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764625-FS6X1220RTYDT U Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-5 Full Pack (Formed Leads) Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 9 V ~ 35 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220F-5L (Forming) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764625-FS6X1220RTYDTU
Series: FPS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-220-5 Full Pack (Formed Leads)
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 200V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 80%
Frequency - Switching: 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 9 V ~ 35 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220F-5L (Forming)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FS6X1220RTYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS6X1220RTYDTU
PMIC - AC DC Converters, Offline Switchers FS6X1220RTYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FS6X1220RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS6X1220RTYDTU
AC DC Converters, Offline Switches FS6X1220RTYDTU
Converter Offline Flyback, Forward Topology 300kHz TO-220F-5L (Forming)

Converter Offline Flyback, Forward Topology 300kHz TO-220F-5L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 764625-FS6X1220RTYDTU FS6X1220RTYDTU FS6X1220RTYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RTYDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-5 Full Pack (Formed Leads) TO-220; Other; TO-220-5 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5502M - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(M)
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5QR0680AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 74 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details