onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RJX FS6X1220RJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001290-FS6X1220RJX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 36W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK-6 Supply Voltage - Operating: 9 V to 35 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): UCC28711DR; FS6X0720RJX; FS6X1220RJX; FS6X1220RJ; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001290-FS6X1220RJX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 36W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK-6 Supply Voltage - Operating: 9 V to 35 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): UCC28711DR; FS6X0720RJX; FS6X1220RJX; FS6X1220RJ; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RJX - 001290-FS6X1220RJX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RJX
001290-FS6X1220RJX
PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RJX 001290-FS6X1220RJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001290-FS6X1220RJX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 36W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK-6 Supply Voltage - Operating: 9 V to 35 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): UCC28711DR; FS6X0720RJX; FS6X1220RJX; FS6X1220RJ; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001290-FS6X1220RJX
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 36W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 200V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 80%
Frequency - Switching: 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: D2PAK-6
Supply Voltage - Operating: 9 V to 35 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): UCC28711DR; FS6X0720RJX; FS6X1220RJX; FS6X1220RJ;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - FS6X1220RJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS6X1220RJX
AC DC Converters, Offline Switches FS6X1220RJX
Converter Offline Flyback, Forward Topology 300kHz D²PAK-6

Converter Offline Flyback, Forward Topology 300kHz D²PAK-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FS6X1220RJX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS6X1220RJX
PMIC - AC DC Converters, Offline Switchers FS6X1220RJX
IC OFFLINE SW MULT TOP D2PAK-6

IC OFFLINE SW MULT TOP D2PAK-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 001290-FS6X1220RJX FS6X1220RJX FS6X1220RJX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FS6X1220RJX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; D2PAK-6 TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A37N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details