onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FS6X1220RD

Description
Win Source Part Number: 1021310-FS6X1220RD Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15 V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: D2PAK-5 Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 9V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FS6X1220RD_NLCT-ND,F S6X1220RDCT-NDR,FS6X 1220RDTR-NDR,FS6X122 0RDTR,FS6X1220RD_NLC T,FS6X1220RDCT,FS6X1 220RD_NL,FS6X1220RD_ NLTR,FS6X1220RD_NLTR -ND Base Product Number: FS6X12 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1021310-FS6X1220RD Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15 V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: D2PAK-5 Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 9V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FS6X1220RD_NLCT-ND,F S6X1220RDCT-NDR,FS6X 1220RDTR-NDR,FS6X122 0RDTR,FS6X1220RD_NLC T,FS6X1220RDCT,FS6X1 220RD_NL,FS6X1220RD_ NLTR,FS6X1220RD_NLTR -ND Base Product Number: FS6X12 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1021310-FS6X1220RD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1021310-FS6X1220RD
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1021310-FS6X1220RD
Win Source Part Number: 1021310-FS6X1220RD Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15 V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: D2PAK-5 Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 9V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FS6X1220RD_NLCT-ND,F S6X1220RDCT-NDR,FS6X 1220RDTR-NDR,FS6X122 0RDTR,FS6X1220RD_NLC T,FS6X1220RDCT,FS6X1 220RD_NL,FS6X1220RD_ NLTR,FS6X1220RD_NLTR -ND Base Product Number: FS6X12 Product Status: Obsolete

Win Source Part Number: 1021310-FS6X1220RD
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: FPS™
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Mounting: SMD (SMT)
Power (Watts): 40 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 200V
Topology: Flyback, Forward
Voltage - Start Up: 15 V
Duty Cycle: 80%
Frequency - Switching: 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 9V ~ 35V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FS6X1220RD_NLCT-ND,FS6X1220RDCT-NDR,FS6X1220RDTR-NDR,FS6X1220RDTR,FS6X1220RD_NLCT,FS6X1220RDCT,FS6X1220RD_NL,FS6X1220RD_NLTR,FS6X1220RD_NLTR-ND
Base Product Number: FS6X12
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FS6X1220RD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS6X1220RD
PMIC - AC DC Converters, Offline Switchers FS6X1220RD
IC OFFLINE SW MULT TOP D2PAK-5

IC OFFLINE SW MULT TOP D2PAK-5

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FS6X1220RD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS6X1220RD
AC DC Converters, Offline Switches FS6X1220RD
Converter Offline Flyback, Forward Topology 300kHz D2PAK-5

Converter Offline Flyback, Forward Topology 300kHz D2PAK-5

Buy Now Datasheet
AC DC Converters, Offline Switches - FS6X1220RD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS6X1220RD
AC DC Converters, Offline Switches FS6X1220RD
Converter Offline Flyback, Forward Topology 300kHz D2PAK-5

Converter Offline Flyback, Forward Topology 300kHz D2PAK-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1021310-FS6X1220RD FS6X1220RD FS6X1220RD FS6X1220RD
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type Other; Tape & Reel (TR),Cut Tape (CT) DPAK; Other; TO-252-6, DPak (5 Leads + Tab)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3A5065PBKSA1 - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 220 watts
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details