onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FS6M12653RTCYDT

Description
Win Source Part Number: 1125816-FS6M12653RTC YDT Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 400 Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15 V Duty Cycle: 80% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Mounting Type: Through Hole Package / Case: TO-220-5 Full Pack, Formed Leads Supplier Device Package: TO-220F-5L (Forming) Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 9V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FS6M12653RTCYDT -FS,FAIFSCFS6M12653R TCYDT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1125816-FS6M12653RTC YDT Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 400 Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15 V Duty Cycle: 80% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Mounting Type: Through Hole Package / Case: TO-220-5 Full Pack, Formed Leads Supplier Device Package: TO-220F-5L (Forming) Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 9V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FS6M12653RTCYDT -FS,FAIFSCFS6M12653R TCYDT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1125816-FS6M12653RTCYDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1125816-FS6M12653RTCYDT
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1125816-FS6M12653RTCYDT
Win Source Part Number: 1125816-FS6M12653RTC YDT Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 400 Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15 V Duty Cycle: 80% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Mounting Type: Through Hole Package / Case: TO-220-5 Full Pack, Formed Leads Supplier Device Package: TO-220F-5L (Forming) Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 9V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FS6M12653RTCYDT -FS,FAIFSCFS6M12653R TCYDT Product Status: Obsolete

Win Source Part Number: 1125816-FS6M12653RTCYDT
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: FPS™
Package: Tube
Standard Package: 400
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Voltage - Start Up: 15 V
Duty Cycle: 80%
Frequency - Switching: 70kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Mounting Type: Through Hole
Package / Case: TO-220-5 Full Pack, Formed Leads
Supplier Device Package: TO-220F-5L (Forming)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 9V ~ 35V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FS6M12653RTCYDT-FS,FAIFSCFS6M12653RTCYDT
Product Status: Obsolete

Buy Now Datasheet
AC DC Converters, Offline Switches - FS6M12653RTCYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS6M12653RTCYDT
AC DC Converters, Offline Switches FS6M12653RTCYDT
Converter Offline Topology 70kHz TO-220F-5L (Forming)

Converter Offline Topology 70kHz TO-220F-5L (Forming)

Buy Now
AC DC Converters, Offline Switches - FS6M12653RTCYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS6M12653RTCYDT
AC DC Converters, Offline Switches FS6M12653RTCYDT
Converter Offline Topology 70kHz TO-220F-5L (Forming)

Converter Offline Topology 70kHz TO-220F-5L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FS6M12653RTCYDT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS6M12653RTCYDT
PMIC - AC DC Converters, Offline Switchers FS6M12653RTCYDT
IC OFFLINE SWITCH TO220F-5L

IC OFFLINE SWITCH TO220F-5L

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FS6M12653RTCYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FS6M12653RTCYDT
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FS6M12653RTCYDT
IC OFFLINE SWITCH TO220F-5L

IC OFFLINE SWITCH TO220F-5L

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1125816-FS6M12653RTCYDT FS6M12653RTCYDT FS6M12653RTCYDT FS6M12653RTCYDT
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; Tube TO-220; Other; TO-220-5 Full Pack, Formed Leads TO-220
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065P - 068363-ICE3B3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 10-SMD Module, No Lead
Output Power 30 watts
View Details