onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FS6M07652RTCTU FS6M07652RTCTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139693-FS6M07652RTCT U Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 80% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L Supply Voltage - Operating: 9 V to 35 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139693-FS6M07652RTCT U Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 80% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L Supply Voltage - Operating: 9 V to 35 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FS6M07652RTCTU - 139693-FS6M07652RTCTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FS6M07652RTCTU
139693-FS6M07652RTCTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FS6M07652RTCTU 139693-FS6M07652RTCTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139693-FS6M07652RTCT U Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 80% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L Supply Voltage - Operating: 9 V to 35 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 139693-FS6M07652RTCTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Voltage - Start Up: 15V
Duty Cycle: 80%
Frequency - Switching: 70kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-5L
Supply Voltage - Operating: 9 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FS6M07652RTCTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS6M07652RTCTU
PMIC - AC DC Converters, Offline Switchers FS6M07652RTCTU
IC OFFLINE SWITCH TO220F-5L

IC OFFLINE SWITCH TO220F-5L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FS6M07652RTCTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS6M07652RTCTU
AC DC Converters, Offline Switches FS6M07652RTCTU
Converter Offline Topology 70kHz TO-220F-5L

Converter Offline Topology 70kHz TO-220F-5L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 139693-FS6M07652RTCTU FS6M07652RTCTU FS6M07652RTCTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FS6M07652RTCTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-5L TO-220; Other; TO-220-5 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - RMS to DC Converters - AD536AKD - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage 5 to 18 volts
View Details
Non-isolated AC/DC Converter - BP5038A1 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP6
Output Voltage 5 volts
Input Voltage 113 to 170 volts
View Details
2 suppliers