IC PLL CLOCK GENERATOR 16SOIC
IC CLOCK GEN PLL PROG 16SOIC
PLL Clock Generator IC 230MHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLOCK GEN PLL PROG 16SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | FS6377-01IG-XTP | FS6377-01IG-XTP | FS6377-01IG-XTP | FS6377-01IG-XTP |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | PLL Clock Generator; Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator |
| Bus Interface | CMOS; CMOS | CMOS; CMOS | CMOS | |
| Package Type | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |