Manufacturer: ON Semiconductor
Win Source Part Number: 1175797-FS6377-01IG-
Packaging: Tube
Type: PLL Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 230MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: FS6377-01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): FS6377-01G-XTP; FS6377-01G-XTD;
Introduction Date: June 16, 2008
ECCN: EAR99
Country of Origin: Indonesia, Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC PLL CLOCK GENERATOR 16SOIC Product overview: FS6377-01IG-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS6377-01IG-XTD can be used for catalog matching and distributor lookup.
IC CLOCK GEN 3-PLL PROGR 16-SOIC
PLL Clock Generator IC 230MHz 1 16-SOIC (0.154", 3.90mm Width)
IC, PLL CLOCK GENERATOR, 27MHZ, SOIC-16; Clock IC Type:PLL Clock Generator; Frequency:150MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC PLL CLOCK GENERATOR 16SOIC
IC CLOCK GEN 3-PLL PROGR 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1175797-FS6377-01IG-XTD | 728-FS6377-01IG-XTD | FS6377-01IG-XTD | FS6377-01IG-XTD | 03P0843 | FS6377-01IG-XTD | FS6377-01IG-XTD |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6377-01IG-XTD | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Ic, Pll Clock Generator, 27Mhz, Soic-16; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount | Tube | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |