Manufacturer: ON Semiconductor
Win Source Part Number: 067485-FS6377-01G-XT
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 230MHz
Alternative Parts (Cross-Reference): FS6377-01IG-XTD; FS6377-01G-XTD;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
I2C Programmable 3-PLL Clock FS6377-01G-XTP, SOIC 16, 3000-REEL Product overview: FS6377-01G-XTP from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS6377-01G-XTP can be used for catalog matching and distributor lookup.
IC PLL CLOCK GENERATOR 16SOIC
PLL, CLOCK GENERATION, 0 TO 70DEG C; Frequency:150MHz; PLL Type:Clock Generation; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC CLOCK GEN PLL PROG 16SOIC
IC CLOCK GEN PLL PROG 16SOIC
PLL Clock Generator IC 230MHz 1 16-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 067485-FS6377-01G-XTP | 728-FS6377-01G-XTP | FS6377-01G-XTP | 05R9042 | FS6377-01G-XTP | FS6377-01G-XTP | FS6377-01G-XTP |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6377-01G-XTP | SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll, Clock Generation, 0 To 70Deg C; Frequency Onsemi | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Clock Generator; Clock Generator | Real Time Clock | PLL Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | |||
| Package Type | Surface Mount; 16-SOIC | Tape and Reel | SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 4.5 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |