onsemi 27MHz 5.5V SOIC Clock and Timing IC FS6377-01G-XTD

Description
Clock Generator, 27MHz, I2C, 4-Out, SOIC, 5.5V Product overview: FS6377-01G-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 5.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS6377-01G-XTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator, 27MHz, I2C, 4-Out, SOIC, 5.5V Product overview: FS6377-01G-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 5.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS6377-01G-XTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27MHz 5.5V SOIC Clock and Timing IC
728-FS6377-01G-XTD
27MHz 5.5V SOIC Clock and Timing IC 728-FS6377-01G-XTD
Clock Generator, 27MHz, I2C, 4-Out, SOIC, 5.5V Product overview: FS6377-01G-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 5.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS6377-01G-XTD can be used for catalog matching and distributor lookup.

Clock Generator, 27MHz, I2C, 4-Out, SOIC, 5.5V Product overview: FS6377-01G-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 5.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS6377-01G-XTD can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6377-01G-XTD - 001289-FS6377-01G-XTD - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6377-01G-XTD
001289-FS6377-01G-XTD
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6377-01G-XTD 001289-FS6377-01G-XTD
Manufacturer: ON Semiconductor Win Source Part Number: 001289-FS6377-01G-XT D Packaging: Tube/Rail Type: PLL Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 230MHz Alternative Parts (Cross-Reference): FS6377-01IG-XTD; FS6377-01G-XTP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 001289-FS6377-01G-XTD
Packaging: Tube/Rail
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 230MHz
Alternative Parts (Cross-Reference): FS6377-01IG-XTD; FS6377-01G-XTP;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - FS6377-01G-XTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
FS6377-01G-XTD
Clock Generators, PLLs, Frequency Synthesizers FS6377-01G-XTD
PLL Clock Generator IC 230MHz 1 16-SOIC (0.154", 3.90mm Width)

PLL Clock Generator IC 230MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6377-01G-XTD - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
FS6377-01G-XTD
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers FS6377-01G-XTD
IC CLOCK GEN 3-PLL PROGR 16-SOIC

IC CLOCK GEN 3-PLL PROGR 16-SOIC

Supplier's Site Datasheet
Pll Clock Generator, 27Mhz, Soic-16; Clock Ic Type Onsemi - 03P0842 - Newark, An Avnet Company
Chicago, IL, United States
Pll Clock Generator, 27Mhz, Soic-16; Clock Ic Type Onsemi
03P0842
Pll Clock Generator, 27Mhz, Soic-16; Clock Ic Type Onsemi 03P0842
PLL CLOCK GENERATOR, 27MHZ, SOIC-16; Clock IC Type:PLL Clock Generator; Frequency:150MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

PLL CLOCK GENERATOR, 27MHZ, SOIC-16; Clock IC Type:PLL Clock Generator; Frequency:150MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6377-01G-XTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
FS6377-01G-XTD
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers FS6377-01G-XTD
IC PLL CLOCK GENERATOR 16SOIC

IC PLL CLOCK GENERATOR 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-FS6377-01G-XTD 001289-FS6377-01G-XTD FS6377-01G-XTD FS6377-01G-XTD 03P0842 FS6377-01G-XTD
Product Name 27MHz 5.5V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6377-01G-XTD Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Pll Clock Generator, 27Mhz, Soic-16; Clock Ic Type Onsemi Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Rail/Tube Surface Mount; 16-SOIC Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount SOIC SOIC
Frequency 27 MHz 230 MHz 230 MHz 230 MHz 150 MHz 230 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data