"PLL Clock Generator IC 230MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1017154-FS6131-01I-X
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: PLL Clock Generator
Package: Tube
Frequency - Max: 230MHz
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS, PECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 766-1024
Base Product Number: FS6131
Clock Generators & Support Products I2C PROG PLL CLK (IND) Product overview: FS6131-01I-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS6131-01I-XTD can be used for catalog matching and distributor lookup.
PLL Clock Generator IC 230MHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLOCK GEN PLL VCXO IND 16SOIC
IC PLL CLOCK GENERATOR 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 766-1024-ND | 1017154-FS6131-01I-XTD | 728-FS6131-01I-XTD | FS6131-01I-XTD | FS6131-01I-XTD | FS6131-01I-XTD |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | |
| Bus Interface | CMOS; PECL | CMOS; ECL; PECL; CMOS, PECL | CMOS; ECL; PECL; CMOS, PECL | CMOS; ECL; PECL; CMOS, PECL | ||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 16-SOIC (0.154", 3.90mm Width) | Rail/Tube | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |