PLL FREQUENCY SYNTHESIZER, 28MHz, PDSO16, 0.150 INCH, GREEN, SOIC-16 Product overview: FS6131-01G-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 28MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS6131-01G-XTD can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 774770-FS6131-01G-XT
Packaging: Tube
Type: PLL Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 230MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: Crystal
Output: CMOS, PECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: FS6131-01
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): FS6131-01;
Introduction Date: June 16, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
"PLL Clock Generator IC 230MHz 1 16-SOIC (0.154"", 3.90mm Width)"
PLL Clock Generator IC 230MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PLL CLOCK GENERATOR 16SOIC
IC CLOCK GEN PLL W/VCXO 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-FS6131-01G-XTD | 774770-FS6131-01G-XTD | 766-1023-ND | FS6131-01G-XTD | FS6131-01G-XTD | FS6131-01G-XTD |
| Product Name | 28MHz SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6131-01G-XTD | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Rail/Tube | Surface Mount | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Frequency | 28 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |