IC PLL CLK GEN W/VXCO 8-SOIC
PLL Clock Generator IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)
IC PLL CLOCK GENERATOR 8SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | FS6128-07-XTP | FS6128-07-XTP | FS6128-07-XTP |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Frequency | 27 MHz | 27 MHz | 27 MHz |
| Bus Interface | Clock | Clock |