"PLL Clock Generator IC 27MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock Generator, 27MHz, CMOS, PDSO8
Clock Generator, 27MHz, CMOS, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1040081-FS6128-04G-X
Packaging: Tube/Rail
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 27MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC PLL CLOCK GENERATOR 8SOIC Product overview: FS6128-04G-XTD from AMI Semiconductor Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS6128-04G-XTD can be used for catalog matching and distributor lookup.
PLL Clock Generator IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | 766-1021-ND | FS6128-04G-XTD | 1040081-FS6128-04G-XTD | 728-FS6128-04G-XTD | FS6128-04G-XTD |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS6128-04G-XTD | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | CMOS | Clock | Clock | Clock |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP | Surface Mount; 8-SOIC | Tube | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |