onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU8P10TU FQU8P10TU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040009-FQU8P10TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 470pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5,040
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040009-FQU8P10TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 470pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5,040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU8P10TU - 1040009-FQU8P10TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU8P10TU
1040009-FQU8P10TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU8P10TU 1040009-FQU8P10TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040009-FQU8P10TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 470pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040009-FQU8P10TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 44W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 470pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 530 mOhm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040

Buy Now Datasheet
Single FETs, MOSFETs - FQU8P10TUOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU8P10TUOS-ND
Single FETs, MOSFETs FQU8P10TUOS-ND
P-Channel 100V 6.6A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK

P-Channel 100V 6.6A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
P-Channel -100V -6.6A MOSFET Transistor
278-FQU8P10TU
P-Channel -100V -6.6A MOSFET Transistor 278-FQU8P10TU
P-Channel MOSFET, -100V, -6.6A, 530mΩ, IPAK Product overview: FQU8P10TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -100V, -6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, -6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU8P10TU can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -100V, -6.6A, 530mΩ, IPAK Product overview: FQU8P10TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -100V, -6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, -6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU8P10TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU8P10TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU8P10TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU8P10TU
MOSFET P-CH 100V 6.6A IPAK

MOSFET P-CH 100V 6.6A IPAK

Supplier's Site
Mosfet, P-Ch, 100V, 6.6A, 150Deg C, 44W Rohs Compliant Onsemi - 54AH8781 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 6.6A, 150Deg C, 44W Rohs Compliant Onsemi
54AH8781
Mosfet, P-Ch, 100V, 6.6A, 150Deg C, 44W Rohs Compliant Onsemi 54AH8781
MOSFET, P-CH, 100V, 6.6A, 150DEG C, 44W ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 6.6A, 150DEG C, 44W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -100V Single

MOSFET -100V Single

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1040009-FQU8P10TU FQU8P10TUOS-ND 278-FQU8P10TU FQU8P10TU 54AH8781 FQU8P10TU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU8P10TU Single FETs, MOSFETs P-Channel -100V -6.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 100V, 6.6A, 150Deg C, 44W Rohs Compliant Onsemi MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 100 volts
PD 2500 to 44000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
 - AUIRFR540Z - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tube; Tube
View Details
8 suppliers