onsemi Single FETs, MOSFETs FQU7P06TU

Description
P-Channel 60V 5.4A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
P-Channel 60V 5.4A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU7P06TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU7P06TU-ND
Single FETs, MOSFETs FQU7P06TU-ND
P-Channel 60V 5.4A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK

P-Channel 60V 5.4A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU7P06TU - 1040007-FQU7P06TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU7P06TU
1040007-FQU7P06TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU7P06TU 1040007-FQU7P06TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040007-FQU7P06TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 295pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 451 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040007-FQU7P06TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 295pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 451 mOhm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 5.4A MOSFET Transistor
278-FQU7P06TU
60V 5.4A MOSFET Transistor 278-FQU7P06TU
MOSFET P-CH 60V 5.4A IPAK Product overview: FQU7P06TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU7P06TU can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 5.4A IPAK Product overview: FQU7P06TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU7P06TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU7P06TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU7P06TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU7P06TU
MOSFET P-CH 60V 5.4A IPAK

MOSFET P-CH 60V 5.4A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQU7P06TU-ND 1040007-FQU7P06TU 278-FQU7P06TU FQU7P06TU
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU7P06TU 60V 5.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
 - AIGB30N65F5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers