Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774755-FQU6N50CTU
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQU6N50C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 700pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2.5W (Ta), 61W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 2.25A, 10V
Alternative Parts (Cross-Reference): STD5NK52ZD-1; STD4NC50-1; STULED525; STU5N52K3;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774755-FQU6N50CTU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU6N50CTU |
| PD | 2500 to 61000 milliwatts |