onsemi Single FETs, MOSFETs FQU5P20TU

Description
P-Channel 200V 3.7A (Tc) 2.5W (Ta), 45W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
P-Channel 200V 3.7A (Tc) 2.5W (Ta), 45W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU5P20TUOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU5P20TUOS-ND
Single FETs, MOSFETs FQU5P20TUOS-ND
P-Channel 200V 3.7A (Tc) 2.5W (Ta), 45W (Tc) Through Hole I-PAK

P-Channel 200V 3.7A (Tc) 2.5W (Ta), 45W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5P20TU - 1040002-FQU5P20TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5P20TU
1040002-FQU5P20TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5P20TU 1040002-FQU5P20TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040002-FQU5P20TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 430pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 1.85A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040002-FQU5P20TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 430pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 1.85A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040

Buy Now Datasheet
Singapore, Singapore
P-Channel 200V MOSFET Transistor
2088-FQU5P20TU
P-Channel 200V MOSFET Transistor 2088-FQU5P20TU
MOSFETs 200V P-Channel QFET Product overview: FQU5P20TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQU5P20TU can be used for catalog matching and distributor lookup.

MOSFETs 200V P-Channel QFET Product overview: FQU5P20TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQU5P20TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V P-Channel QFET

MOSFET 200V P-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU5P20TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU5P20TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU5P20TU
MOSFET P-CH 200V 3.7A IPAK

MOSFET P-CH 200V 3.7A IPAK

Supplier's Site
Mosfet, P-Ch, 200V, 3.7A, 150Deg C, 45W Rohs Compliant Onsemi - 54AH8780 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 3.7A, 150Deg C, 45W Rohs Compliant Onsemi
54AH8780
Mosfet, P-Ch, 200V, 3.7A, 150Deg C, 45W Rohs Compliant Onsemi 54AH8780
MOSFET, P-CH, 200V, 3.7A, 150DEG C, 45W ROHS COMPLIANT: YES

MOSFET, P-CH, 200V, 3.7A, 150DEG C, 45W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQU5P20TUOS-ND 1040002-FQU5P20TU 2088-FQU5P20TU FQU5P20TU FQU5P20TU 54AH8780
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5P20TU P-Channel 200V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 200V, 3.7A, 150Deg C, 45W Rohs Compliant Onsemi
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak Tube TO-251-3 Short Leads, IPak, TO-251AA TO-3
V(BR)DSS 200 volts
PD 2500 to 45000 milliwatts 2.5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065080K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
20V 5.4A MOSFET Transistor - 278-AUIRF7207QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details