onsemi Single FETs, MOSFETs FQU5N50CTU

Description
N-Channel 500V 4A (Tc) 2.5W (Ta), 48W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 500V 4A (Tc) 2.5W (Ta), 48W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU5N50CTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU5N50CTU-ND
Single FETs, MOSFETs FQU5N50CTU-ND
N-Channel 500V 4A (Tc) 2.5W (Ta), 48W (Tc) Through Hole I-PAK

N-Channel 500V 4A (Tc) 2.5W (Ta), 48W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
500V 4A MOSFET Transistor
278-FQU5N50CTU
500V 4A MOSFET Transistor 278-FQU5N50CTU
MOSFET N-CH 500V 4A IPAK Product overview: FQU5N50CTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU5N50CTU can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 4A IPAK Product overview: FQU5N50CTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU5N50CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5N50CTU - 872252-FQU5N50CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5N50CTU
872252-FQU5N50CTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5N50CTU 872252-FQU5N50CTU
Manufacturer: ON Semiconductor Win Source Part Number: 872252-FQU5N50CTU Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 4A (Tc) 2.5W (Ta), 48W (Tc) Through Hole I-PAK Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: FQU5 Categories: Discrete Semiconductor Products Case / Package: I-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5040 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 872252-FQU5N50CTU
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 4A (Tc) 2.5W (Ta), 48W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQU5
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5040
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU5N50CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU5N50CTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU5N50CTU
MOSFET N-CH 500V 4A IPAK

MOSFET N-CH 500V 4A IPAK

Supplier's Site
MOSFET N-CH 500V 4A IPAK - 598-FQU5N50CTU - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 4A IPAK
598-FQU5N50CTU
MOSFET N-CH 500V 4A IPAK 598-FQU5N50CTU
MOSFET N-CH 500V 4A IPAK

MOSFET N-CH 500V 4A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQU5N50CTU-ND 278-FQU5N50CTU 872252-FQU5N50CTU FQU5N50CTU 598-FQU5N50CTU
Product Name Single FETs, MOSFETs 500V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5N50CTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 4A IPAK
Polarity N-Channel N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 48000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data