onsemi N-Channel 500V 4A MOSFET Transistor FQU5N50CTU_WS

Description
MOSFET N-CH 500V 4A / N-Channel QFET® MOSFET Product overview: FQU5N50CTU_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU5N50CTU_WS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 4A / N-Channel QFET® MOSFET Product overview: FQU5N50CTU_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU5N50CTU_WS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 4A MOSFET Transistor
285-FQU5N50CTU_WS
N-Channel 500V 4A MOSFET Transistor 285-FQU5N50CTU_WS
MOSFET N-CH 500V 4A / N-Channel QFET® MOSFET Product overview: FQU5N50CTU_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU5N50CTU_WS can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 4A / N-Channel QFET® MOSFET Product overview: FQU5N50CTU_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU5N50CTU_WS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5N50CTU_WS - 774753-FQU5N50CTU_WS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5N50CTU_WS
774753-FQU5N50CTU_WS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5N50CTU_WS 774753-FQU5N50CTU_WS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774753-FQU5N50CTU_WS Series: QFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Family Name: FQU5N50CTU Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: I-Pak Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 625pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2.5W (Ta), 48W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 2A, 10V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774753-FQU5N50CTU_WS
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Family Name: FQU5N50CTU
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 625pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2.5W (Ta), 48W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 2A, 10V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQU5N50CTU_WS 774753-FQU5N50CTU_WS
Product Name N-Channel 500V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5N50CTU_WS
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data