Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067483-FQU5N40
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 3.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 460pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 1.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
MOSFET N-CH 400V 3.4A IPAK Product overview: FQU5N40 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU5N40 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 067483-FQU5N40 | 285-FQU5N40 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU5N40 | 400V 3.4A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 400 volts | |
| PD | 2500 to 45000 milliwatts | 2500 milliwatts |