onsemi 250V 3.1A MOSFET Transistor FQU4P25TU

Description
MOSFET P-CH 250V 3.1A IPAK Product overview: FQU4P25TU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU4P25TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 250V 3.1A IPAK Product overview: FQU4P25TU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU4P25TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 3.1A MOSFET Transistor
285-FQU4P25TU
250V 3.1A MOSFET Transistor 285-FQU4P25TU
MOSFET P-CH 250V 3.1A IPAK Product overview: FQU4P25TU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU4P25TU can be used for catalog matching and distributor lookup.

MOSFET P-CH 250V 3.1A IPAK Product overview: FQU4P25TU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU4P25TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU4P25TU - 1040000-FQU4P25TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU4P25TU
1040000-FQU4P25TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU4P25TU 1040000-FQU4P25TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040000-FQU4P25TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 420pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.1 Ohm @ 1.55A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040000-FQU4P25TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 420pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.1 Ohm @ 1.55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQU4P25TU 1040000-FQU4P25TU
Product Name 250V 3.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU4P25TU
Polarity P-Channel P-Channel; P-Channel
PD 2500 milliwatts 2500 to 45000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data