Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039998-FQU4N20TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6.5nC @ 10V
Max Input Capacitance: 220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MOSFET N-CH 200V 3A IPAK Product overview: FQU4N20TU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU4N20TU can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1039998-FQU4N20TU | 285-FQU4N20TU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU4N20TU | 200V 3A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 200 volts | |
| PD | 2500 to 30000 milliwatts | 2500 milliwatts |