onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N40TU FQU3N40TU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204323-FQU3N40TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 7.5nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 70
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204323-FQU3N40TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 7.5nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N40TU - 204323-FQU3N40TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N40TU
204323-FQU3N40TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N40TU 204323-FQU3N40TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204323-FQU3N40TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 7.5nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 70

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204323-FQU3N40TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 7.5nC @ 10V
Max Input Capacitance: 230pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 70

Buy Now Datasheet
Singapore, Singapore
400V 2A MOSFET Transistor
278-FQU3N40TU
400V 2A MOSFET Transistor 278-FQU3N40TU
MOSFET N-CH 400V 2A IPAK Product overview: FQU3N40TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU3N40TU can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 2A IPAK Product overview: FQU3N40TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU3N40TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQU3N40TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU3N40TU-ND
Single FETs, MOSFETs FQU3N40TU-ND
N-Channel 400V 2A (Tc) 2.5W (Ta), 30W (Tc) Through Hole I-PAK

N-Channel 400V 2A (Tc) 2.5W (Ta), 30W (Tc) Through Hole I-PAK

Buy Now Datasheet
MOSFET N-CH 400V 2A IPAK - 598-FQU3N40TU - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 2A IPAK
598-FQU3N40TU
MOSFET N-CH 400V 2A IPAK 598-FQU3N40TU
MOSFET N-CH 400V 2A IPAK

MOSFET N-CH 400V 2A IPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU3N40TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU3N40TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU3N40TU
MOSFET N-CH 400V 2A IPAK

MOSFET N-CH 400V 2A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 204323-FQU3N40TU 278-FQU3N40TU FQU3N40TU-ND 598-FQU3N40TU FQU3N40TU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N40TU 400V 2A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 400V 2A IPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 400 volts
PD 2500 to 30000 milliwatts 30000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data