onsemi Single FETs, MOSFETs FQU30N06LTU

Description
N-Channel 60V 24A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 60V 24A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU30N06LTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU30N06LTU-ND
Single FETs, MOSFETs FQU30N06LTU-ND
N-Channel 60V 24A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK

N-Channel 60V 24A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU30N06LTU - 919291-FQU30N06LTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU30N06LTU
919291-FQU30N06LTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU30N06LTU 919291-FQU30N06LTU
Manufacturer: ON Semiconductor Win Source Part Number: 919291-FQU30N06LTU Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 24A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: FQU3 Categories: Discrete Semiconductor Products Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5040 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919291-FQU30N06LTU
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 24A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQU3
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5040
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU30N06LTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU30N06LTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU30N06LTU
MOSFET N-CH 60V 24A IPAK

MOSFET N-CH 60V 24A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQU30N06LTU-ND 919291-FQU30N06LTU FQU30N06LTU
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU30N06LTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details