onsemi 900V 1.7A MOSFET Transistor FQU2N90TU

Description
MOSFET N-CH 900V 1.7A IPAK Product overview: FQU2N90TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU2N90TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 900V 1.7A IPAK Product overview: FQU2N90TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU2N90TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 1.7A MOSFET Transistor
278-FQU2N90TU
900V 1.7A MOSFET Transistor 278-FQU2N90TU
MOSFET N-CH 900V 1.7A IPAK Product overview: FQU2N90TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU2N90TU can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 1.7A IPAK Product overview: FQU2N90TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU2N90TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FQU2N90TU - 802459-FQU2N90TU - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQU2N90TU
802459-FQU2N90TU
FETs - Single - FQU2N90TU 802459-FQU2N90TU
Manufacturer: ON Semiconductor Win Source Part Number: 802459-FQU2N90TU Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900V Part Status: Obsolete (End Of Life) Supplier Device Package: I-PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 2.5W , 50W (Tc) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,040 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7.2Ohm at 850mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 500pF at 25V Current - Continuous Drain (Id) at 25°C: 1.7A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Maximum Vgs: ±30V

Manufacturer: ON Semiconductor
Win Source Part Number: 802459-FQU2N90TU
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900V
Part Status: Obsolete (End Of Life)
Supplier Device Package: I-PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 2.5W , 50W (Tc)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,040
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 7.2Ohm at 850mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 500pF at 25V
Current - Continuous Drain (Id) at 25°C: 1.7A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Maximum Vgs: ±30V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU2N90TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU2N90TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU2N90TU
MOSFET N-CH 900V 1.7A IPAK

MOSFET N-CH 900V 1.7A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQU2N90TU 802459-FQU2N90TU FQU2N90TU
Product Name 900V 1.7A MOSFET Transistor FETs - Single - FQU2N90TU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 to 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details