onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU2N90TU_WS FQU2N90TU_WS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039993-FQU2N90TU_WS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7.2 Ohm @ 850mA, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039993-FQU2N90TU_WS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7.2 Ohm @ 850mA, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU2N90TU_WS - 1039993-FQU2N90TU_WS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU2N90TU_WS
1039993-FQU2N90TU_WS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU2N90TU_WS 1039993-FQU2N90TU_WS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039993-FQU2N90TU_WS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7.2 Ohm @ 850mA, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039993-FQU2N90TU_WS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7.2 Ohm @ 850mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
900V 1.7A MOSFET Transistor
285-FQU2N90TU_WS
900V 1.7A MOSFET Transistor 285-FQU2N90TU_WS
MOSFET N-CH 900V 1.7A IPAK Product overview: FQU2N90TU_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU2N90TU_WS can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 1.7A IPAK Product overview: FQU2N90TU_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU2N90TU_WS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1039993-FQU2N90TU_WS 285-FQU2N90TU_WS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU2N90TU_WS 900V 1.7A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 900 volts
PD 2500 to 50000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16407Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16407Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
6 suppliers
QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1117SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
5 suppliers
MOSFETs - 1221512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details