N-Channel 900V 1.7A (Tc) 2.5W (Ta), 50W (Tc) Through Hole I-PAK
N-Channel 900V 1.7A (Tc) 2.5W (Ta), 50W (Tc) Through Hole I-PAK
MOSFET, N-CH, 900V, 1.7A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
MOSFET N-CH 900V 1.7A IPAK
MOSFET 900V 1.7A 7.2Ohm N-Channel
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FQU2N90TU-WS-ND | 48AC1195 | FQU2N90TU-WS | FQU2N90TU-WS |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 900V, 1.7A, Ipak; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |