onsemi Single FETs, MOSFETs FQU17P06TU

Description
P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU17P06TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU17P06TU-ND
Single FETs, MOSFETs FQU17P06TU-ND
P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK

P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
-60V MOSFET Transistor
2088-FQU17P06TU
-60V MOSFET Transistor 2088-FQU17P06TU
MOSFETs -60V Single Product overview: FQU17P06TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQU17P06TU can be used for catalog matching and distributor lookup.

MOSFETs -60V Single Product overview: FQU17P06TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQU17P06TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU17P06TU - 067480-FQU17P06TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU17P06TU
067480-FQU17P06TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU17P06TU 067480-FQU17P06TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067480-FQU17P06TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 135 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067480-FQU17P06TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 44W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 135 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040

Buy Now Datasheet
Single FETs, MOSFETs - FQU17P06TU - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQU17P06TU
Single FETs, MOSFETs FQU17P06TU
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Single FETs, MOSFETs - FQU17P06TU - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQU17P06TU
Single FETs, MOSFETs FQU17P06TU
MOSFET P-CH 60V 12A IPAK

MOSFET P-CH 60V 12A IPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU17P06TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU17P06TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU17P06TU
MOSFET P-CH 60V 12A IPAK

MOSFET P-CH 60V 12A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V Single

MOSFET -60V Single

Buy Now Datasheet
P Channel Mosfet, -60V, 12A, Ipak; Transistor Polarity Onsemi - 58K1531 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 12A, Ipak; Transistor Polarity Onsemi
58K1531
P Channel Mosfet, -60V, 12A, Ipak; Transistor Polarity Onsemi 58K1531
P CHANNEL MOSFET, -60V, 12A, IPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 12A, IPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -60V, -12A, To-251; Channel Type Onsemi - 23M6300 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -12A, To-251; Channel Type Onsemi
23M6300
Mosfet, P Channel, -60V, -12A, To-251; Channel Type Onsemi 23M6300
MOSFET, P CHANNEL, -60V, -12A, TO-251; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -12A, TO-251; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQU17P06TU-ND 2088-FQU17P06TU 067480-FQU17P06TU FQU17P06TU FQU17P06TU FQU17P06TU 58K1531 23M6300
Product Name Single FETs, MOSFETs -60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU17P06TU Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -60V, 12A, Ipak; Transistor Polarity Onsemi Mosfet, P Channel, -60V, -12A, To-251; Channel Type Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA Tube SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-3 TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0087 kS
PD 2.5 milliwatts 2500 to 44000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3205ZSTRL - 135529-AUIRF3205ZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 170000 milliwatts
View Details
7 suppliers