onsemi Single FETs, MOSFETs FQU13N10LTU

Description
N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU13N10LTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU13N10LTU-ND
Single FETs, MOSFETs FQU13N10LTU-ND
N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Through Hole I-PAK

N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 10A MOSFET Transistor
278-FQU13N10LTU
N-Channel 100V 10A MOSFET Transistor 278-FQU13N10LTU
N-Channel MOSFET, 100V, 10A, 180mR, Logic Level, IPAK Product overview: FQU13N10LTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU13N10LTU can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 10A, 180mR, Logic Level, IPAK Product overview: FQU13N10LTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU13N10LTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU13N10LTU - 204320-FQU13N10LTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU13N10LTU
204320-FQU13N10LTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU13N10LTU 204320-FQU13N10LTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204320-FQU13N10LTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 520pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204320-FQU13N10LTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 520pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5,040

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch QFET Logic Level

MOSFET 100V N-Ch QFET Logic Level

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU13N10LTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU13N10LTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU13N10LTU
MOSFET N-CH 100V 10A IPAK

MOSFET N-CH 100V 10A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQU13N10LTU-ND 278-FQU13N10LTU 204320-FQU13N10LTU FQU13N10LTU FQU13N10LTU
Product Name Single FETs, MOSFETs N-Channel 100V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU13N10LTU MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 2500 milliwatts 2500 to 40000 milliwatts
Unlock Full Specs
to access all available technical data