onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU13N06LTU FQU13N06LTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039981-FQU13N06LTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 5,040
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039981-FQU13N06LTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 5,040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU13N06LTU - 1039981-FQU13N06LTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU13N06LTU
1039981-FQU13N06LTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU13N06LTU 1039981-FQU13N06LTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039981-FQU13N06LTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039981-FQU13N06LTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6.4nC @ 5V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 115 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5,040

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 11A MOSFET Transistor
278-FQU13N06LTU
N-Channel 60V 11A MOSFET Transistor 278-FQU13N06LTU
N-Channel MOSFET, 60V, 11A, 115mR, Logic Level, TO-251 Product overview: FQU13N06LTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU13N06LTU can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 11A, 115mR, Logic Level, TO-251 Product overview: FQU13N06LTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU13N06LTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQU13N06LTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU13N06LTU-ND
Single FETs, MOSFETs FQU13N06LTU-ND
N-Channel 60V 11A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK

N-Channel 60V 11A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU13N06LTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU13N06LTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU13N06LTU
MOSFET N-CH 60V 11A IPAK

MOSFET N-CH 60V 11A IPAK

Supplier's Site
MOSFET N-CH 60V 11A IPAK - 598-FQU13N06LTU - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 11A IPAK
598-FQU13N06LTU
MOSFET N-CH 60V 11A IPAK 598-FQU13N06LTU
MOSFET N-CH 60V 11A IPAK

MOSFET N-CH 60V 11A IPAK

Supplier's Site
Mosfet, N Ch, 60V, 11A, To-251Aa-3; Channel Type Onsemi - 31Y1567 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 11A, To-251Aa-3; Channel Type Onsemi
31Y1567
Mosfet, N Ch, 60V, 11A, To-251Aa-3; Channel Type Onsemi 31Y1567
MOSFET, N CH, 60V, 11A, TO-251AA-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 60V, 11A, TO-251AA-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FQU13N06LTU - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQU13N06LTU
Single FETs, MOSFETs FQU13N06LTU
MOSFET N-CH 60V 11A IPAK

MOSFET N-CH 60V 11A IPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Channel QFET Logic Level

MOSFET 60V N-Channel QFET Logic Level

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1039981-FQU13N06LTU 278-FQU13N06LTU FQU13N06LTU-ND FQU13N06LTU 598-FQU13N06LTU 31Y1567 FQU13N06LTU FQU13N06LTU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU13N06LTU N-Channel 60V 11A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 11A IPAK Mosfet, N Ch, 60V, 11A, To-251Aa-3; Channel Type Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 2500 to 28000 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; I-Pak TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-3 TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data