onsemi Single FETs, MOSFETs FQU13N06LTU-WS

Description
N-Channel 60V 11A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 60V 11A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU13N06LTU-WS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU13N06LTU-WS-ND
Single FETs, MOSFETs FQU13N06LTU-WS-ND
N-Channel 60V 11A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK

N-Channel 60V 11A (Tc) 2.5W (Ta), 28W (Tc) Through Hole I-PAK

Buy Now Datasheet
Single FETs, MOSFETs - FQU13N06LTU-WS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQU13N06LTU-WS
Single FETs, MOSFETs FQU13N06LTU-WS
MOSFET N-CH 60V 11A IPAK

MOSFET N-CH 60V 11A IPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU13N06LTU-WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU13N06LTU-WS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU13N06LTU-WS
MOSFET N-CH 60V 11A IPAK

MOSFET N-CH 60V 11A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Channel QFET

MOSFET 60V N-Channel QFET

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQU13N06LTU-WS-ND FQU13N06LTU-WS FQU13N06LTU-WS FQU13N06LTU-WS
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details