N-Channel MOSFET 200V 9A 280mR TO-251 Product overview: FQU12N20TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU12N20TU can be used for catalog matching and distributor lookup.
N-Channel 200V 9A (Tc) 2.5W (Ta), 55W (Tc) Through Hole I-PAK
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175521-FQU12N20TU
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Family Name: FQU12N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 910pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2.5W (Ta), 55W (Tc)
Rds On (Maximum) @ Id, Vgs: 280 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): STD7NS20-1; STD7NS20-1T4; IRFU13N20D;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040
MOSFET N-CH 200V 9A IPAK
MOSFET N-CH 200V 9A IPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FQU12N20TU | FQU12N20TU-ND | 1175521-FQU12N20TU | FQU12N20TU | FQU12N20TU | FQU12N20TU |
| Product Name | N-Channel 200V 9A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU12N20TU | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 55000 milliwatts | 2500 to 55000 milliwatts | 2500 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3 | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |