MOSFET N-CH 200V 7.6A IPAK Product overview: FQU10N20LTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU10N20LTU can be used for catalog matching and distributor lookup.
N-Channel 200V 7.6A (Tc) 2.5W (Ta), 51W (Tc) Through Hole I-PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 919290-FQU10N20LTU
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 7.6A (Tc) 2.5W (Ta), 51W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQU1
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 200V 7.6A IPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FQU10N20LTU | FQU10N20LTU-ND | 919290-FQU10N20LTU | FQU10N20LTU |
| Product Name | 200V 7.6A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU10N20LTU | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2500 milliwatts |