onsemi N-Channel 200V MOSFET Transistor FQU10N20C

Description
200V N-Channel MOSFET Product overview: FQU10N20C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU10N20C can be used for catalog matching and distributor lookup.
Request a Quote
Description
200V N-Channel MOSFET Product overview: FQU10N20C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU10N20C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
N-Channel 200V MOSFET Transistor
285-FQU10N20C
N-Channel 200V MOSFET Transistor 285-FQU10N20C
200V N-Channel MOSFET Product overview: FQU10N20C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU10N20C can be used for catalog matching and distributor lookup.

200V N-Channel MOSFET Product overview: FQU10N20C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU10N20C can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU10N20C - 1175518-FQU10N20C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU10N20C
1175518-FQU10N20C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU10N20C 1175518-FQU10N20C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175518-FQU10N20C Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175518-FQU10N20C
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQU10N20C 1175518-FQU10N20C
Product Name N-Channel 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU10N20C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16407Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16407Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
6 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108EPCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
2 suppliers
240 V, P-channel vertical D-MOS transistor - BSS192,135 - Nexperia B.V.
Specs
Package Type SOT89; SOT89
View Details
3 suppliers