onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20TF FQT4N20TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039973-FQT4N20TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 850mA (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 220pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 425mA, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039973-FQT4N20TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 850mA (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 220pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 425mA, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20TF - 1039973-FQT4N20TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20TF
1039973-FQT4N20TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20TF 1039973-FQT4N20TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039973-FQT4N20TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 850mA (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 220pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 425mA, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039973-FQT4N20TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 850mA (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6.5nC @ 10V
Max Input Capacitance: 220pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 425mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200V 0.85A MOSFET Transistor
278-FQT4N20TF
200V 0.85A MOSFET Transistor 278-FQT4N20TF
MOSFET N-CH 200V 0.85A SOT-223 Product overview: FQT4N20TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQT4N20TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 0.85A SOT-223 Product overview: FQT4N20TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQT4N20TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQT4N20TF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT4N20TF-ND
Single FETs, MOSFETs FQT4N20TF-ND
N-Channel 200V 850mA (Tc) 2.2W (Tc) Surface Mount SOT-223-4

N-Channel 200V 850mA (Tc) 2.2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQT4N20TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQT4N20TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQT4N20TF
MOSFET N-CH 200V 850MA SOT223-4

MOSFET N-CH 200V 850MA SOT223-4

Supplier's Site
MOSFET N-CH 200V 0.85A SOT-223 - 598-FQT4N20TF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 0.85A SOT-223
598-FQT4N20TF
MOSFET N-CH 200V 0.85A SOT-223 598-FQT4N20TF
MOSFET N-CH 200V 0.85A SOT-223

MOSFET N-CH 200V 0.85A SOT-223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1039973-FQT4N20TF 278-FQT4N20TF FQT4N20TF-ND FQT4N20TF 598-FQT4N20TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20TF 200V 0.85A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 0.85A SOT-223
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 200 volts
PD 2200 milliwatts 2200 milliwatts 2200 milliwatts
Unlock Full Specs
to access all available technical data