onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20LTF FQT4N20LTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001259-FQT4N20LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 850mA (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 5.2nC @ 5V Max Input Capacitance: 310pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.35 Ohm @ 425mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001259-FQT4N20LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 850mA (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 5.2nC @ 5V Max Input Capacitance: 310pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.35 Ohm @ 425mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20LTF - 001259-FQT4N20LTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20LTF
001259-FQT4N20LTF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20LTF 001259-FQT4N20LTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001259-FQT4N20LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 850mA (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 5.2nC @ 5V Max Input Capacitance: 310pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.35 Ohm @ 425mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001259-FQT4N20LTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 850mA (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 5.2nC @ 5V
Max Input Capacitance: 310pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.35 Ohm @ 425mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
MOSFETs - 6711065P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711065P
MOSFETs 6711065P
MOSFET N-Channel 200V 0.85A SOT223

MOSFET N-Channel 200V 0.85A SOT223

Supplier's Site
MOSFETs - 6711065 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711065
MOSFETs 6711065
MOSFET N-Channel 200V 0.85A SOT223

MOSFET N-Channel 200V 0.85A SOT223

Supplier's Site
MOSFETs - 1661837 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661837
MOSFETs 1661837
MOSFET N-Channel 200V 0.85A SOT223

MOSFET N-Channel 200V 0.85A SOT223

Supplier's Site
Single FETs, MOSFETs - FQT4N20LTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT4N20LTFDKR-ND
Single FETs, MOSFETs FQT4N20LTFDKR-ND
N-Channel 200V 850mA (Tc) 2.2W (Tc) Surface Mount SOT-223-4

N-Channel 200V 850mA (Tc) 2.2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FQT4N20LTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT4N20LTFTR-ND
Single FETs, MOSFETs FQT4N20LTFTR-ND
N-Channel 200V 850mA (Tc) 2.2W (Tc) Surface Mount SOT-223-4

N-Channel 200V 850mA (Tc) 2.2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FQT4N20LTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT4N20LTFCT-ND
Single FETs, MOSFETs FQT4N20LTFCT-ND
N-Channel 200V 850mA (Tc) 2.2W (Tc) Surface Mount SOT-223-4

N-Channel 200V 850mA (Tc) 2.2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
200V MOSFET Transistor
2088-FQT4N20LTF
200V MOSFET Transistor 2088-FQT4N20LTF
MOSFETs 200V Single Product overview: FQT4N20LTF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT4N20LTF can be used for catalog matching and distributor lookup.

MOSFETs 200V Single Product overview: FQT4N20LTF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT4N20LTF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQT4N20LTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQT4N20LTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQT4N20LTF
MOSFET N-CH 200V 850MA SOT223-4

MOSFET N-CH 200V 850MA SOT223-4

Supplier's Site
Trans MOSFET N-CH 200V 0.85A 4-Pin(3+Tab) SOT-223 T/R - 598-FQT4N20LTF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 200V 0.85A 4-Pin(3+Tab) SOT-223 T/R
598-FQT4N20LTF
Trans MOSFET N-CH 200V 0.85A 4-Pin(3+Tab) SOT-223 T/R 598-FQT4N20LTF
Trans MOSFET N-CH 200V 0.85A 4-Pin(3+Tab) SOT-223 T/R

Trans MOSFET N-CH 200V 0.85A 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Mosfet, N Ch, 200V, 0.85A, Sot-223-3; Channel Type Onsemi - 31Y1563 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 200V, 0.85A, Sot-223-3; Channel Type Onsemi
31Y1563
Mosfet, N Ch, 200V, 0.85A, Sot-223-3; Channel Type Onsemi 31Y1563
MOSFET, N CH, 200V, 0.85A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:850mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 200V, 0.85A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:850mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V Single

MOSFET 200V Single

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001259-FQT4N20LTF 6711065P 6711065 FQT4N20LTFDKR-ND 2088-FQT4N20LTF FQT4N20LTF 598-FQT4N20LTF 31Y1563 FQT4N20LTF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N20LTF MOSFETs MOSFETs Single FETs, MOSFETs 200V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 200V 0.85A 4-Pin(3+Tab) SOT-223 T/R Mosfet, N Ch, 200V, 0.85A, Sot-223-3; Channel Type Onsemi MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 200 volts 200 volts
PD 2200 milliwatts 2.2 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223-4 SOT223; SOT-223 SOT223; Sot-223 SOT223; TO-261-4, TO-261AA Reel TO-261-4, TO-261AA TO-3; SOT223
Unlock Full Specs
to access all available technical data